Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY351

Description
Free field type; pre-polarization; frequency range: 4 Hz - 40 kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY351 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 40kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY351 is a kind of high-performance measurement microphone.
Datasheet
Description
Free field type; pre-polarization; frequency range: 4 Hz - 40 kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY351 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 40kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY351 is a kind of high-performance measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY351
Measurement microphone CRY351
Free field type; pre-polarization; frequency range: 4 Hz - 40 kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY351 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 40kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY351 is a kind of high-performance measurement microphone.

Free field type; pre-polarization; frequency range: 4 Hz - 40 kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB

CRY351 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 40kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY351 is a kind of high-performance measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY351
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
Actual Size 0.2756 inch (7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Frequency Response 30 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
High Intensity Acoustic Sensor - 938 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
CRY333 Measurement microphone sets - CRY333-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 10 to 20000 Hz
Dynamic Range 14 to 130 dB re 20µPa
View Details