Hangzhou Crysound Electronics Co., Ltd. CRY351 Measurement microphone sets CRY351-CRY547

Description
Frequency response: 4 Hz - 40kHz; sensitivity: 15.8 mV/Pa CRY351-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY351 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY351 CRY351 microphone is Ⅰ type pre-polarization 1/4 inch free field measurement microphone, is the sensor which can convert acoustic signal into electrical signals of sensors.Using Titanium film and make special stability treatment, with wide frequency range, good frequency characteristics, wide dynamic range, good dynamic characteristics, good temperature and long time stability, especially suitable for high frequency and high pressure level measurement. Preamplifier The CRY547 preamplifier can be combined with 1/4'' measurement microphones to convert impedance and amplify sound signals.The preamplifier is characterized by high input impedance, low output impedance, low noise and wide frequency response range.It can be used in electroacoustic test system or multi-noise analysis.
Description
Frequency response: 4 Hz - 40kHz; sensitivity: 15.8 mV/Pa CRY351-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY351 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY351 CRY351 microphone is Ⅰ type pre-polarization 1/4 inch free field measurement microphone, is the sensor which can convert acoustic signal into electrical signals of sensors.Using Titanium film and make special stability treatment, with wide frequency range, good frequency characteristics, wide dynamic range, good dynamic characteristics, good temperature and long time stability, especially suitable for high frequency and high pressure level measurement. Preamplifier The CRY547 preamplifier can be combined with 1/4'' measurement microphones to convert impedance and amplify sound signals.The preamplifier is characterized by high input impedance, low output impedance, low noise and wide frequency response range.It can be used in electroacoustic test system or multi-noise analysis.

Suppliers

Company
Product
Description
Supplier Links
CRY351 Measurement microphone sets - CRY351-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
CRY351 Measurement microphone sets
CRY351-CRY547
CRY351 Measurement microphone sets CRY351-CRY547
Frequency response: 4 Hz - 40kHz; sensitivity: 15.8 mV/Pa CRY351-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY351 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY351 CRY351 microphone is Ⅰ type pre-polarization 1/4 inch free field measurement microphone, is the sensor which can convert acoustic signal into electrical signals of sensors.Using Titanium film and make special stability treatment, with wide frequency range, good frequency characteristics, wide dynamic range, good dynamic characteristics, good temperature and long time stability, especially suitable for high frequency and high pressure level measurement. Preamplifier The CRY547 preamplifier can be combined with 1/4'' measurement microphones to convert impedance and amplify sound signals.The preamplifier is characterized by high input impedance, low output impedance, low noise and wide frequency response range.It can be used in electroacoustic test system or multi-noise analysis.

Frequency response: 4 Hz - 40kHz; sensitivity: 15.8 mV/Pa
CRY351-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY351 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output.
Features
Standard-compliant
Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones
Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones
Typical frequency response curve of CRY351
CRY351 microphone is Ⅰ type pre-polarization 1/4 inch free field measurement microphone, is the sensor which can convert acoustic signal into electrical signals of sensors.Using Titanium film and make special stability treatment, with wide frequency range, good frequency characteristics, wide dynamic range, good dynamic characteristics, good temperature and long time stability, especially suitable for high frequency and high pressure level measurement.
Preamplifier
The CRY547 preamplifier can be combined with 1/4'' measurement microphones to convert impedance and amplify sound signals.The preamplifier is characterized by high input impedance, low output impedance, low noise and wide frequency response range.It can be used in electroacoustic test system or multi-noise analysis.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY351-CRY547
Product Name CRY351 Measurement microphone sets
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 20 to 140 dB re 20µPa
Sensitivity 15.8 mV/Pa (108935 mV/psi)
Impedance 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 0.1000 to 20000 Hz
Dynamic Range 29 to 148 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130F20/ACS-142 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details