Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY334

Description
Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).
Description
Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY334 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY334
Measurement microphone CRY334
Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB

CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY334
Product Name Measurement microphone
Sound Field Pressure Field; Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.5984 inch (15.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 3.15 to 10000 Hz
Dynamic Range 16 to 148 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 939M10 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
Measurement microphone - CRY372S - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Polarization Prepolarized Electret
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details