Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic direct current motor. It is compact and powerful, yet quiet. We offer over 40different accessories to create the ideal mixer for your particular needs
| Kett US | |
|---|---|
| Product Category | Laboratory Mixers |
| Product Number | BL300 |
| Product Name | Laboratory Mixing System |
| Features | Continuous; Programmable |
| Display Type | Digital Numerical Display |
| User Interface | Analog |
| Media Type | Liquids |