Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | CXME-1204 |
| Product Name | Light 200 Ceramic Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Rolling Element | Ceramic Balls |
| Design Units | Metric |
| Bore | 0.7874 inch (20.000 mm) |