Alpine Bearing, Inc. Ultra High Speed 1900 Ceramic Ball Bearings CXMC-21917

Description
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad -sets designated for oil mist application
Description
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad -sets designated for oil mist application

Suppliers

Company
Product
Description
Supplier Links
Ultra High Speed 1900 Ceramic Ball Bearings - CXMC-21917 - Alpine Bearing, Inc.
Allston, MA, United States
Ultra High Speed 1900 Ceramic Ball Bearings
CXMC-21917
Ultra High Speed 1900 Ceramic Ball Bearings CXMC-21917
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad -sets designated for oil mist application

Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life.


Ball Bearing Features

  • 15° & 25° contact angles
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • singles, pairs, tri-sets & quad -sets
  • designated for oil mist application
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number CXMC-21917
Product Name Ultra High Speed 1900 Ceramic Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Ceramic Balls
Design Units Metric
Bore 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details