Alpine Bearing, Inc. Light 200 Ceramic Ball Bearings CXME-1212

Description
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pair, tri-sets & quad-sets
Description
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pair, tri-sets & quad-sets

Suppliers

Company
Product
Description
Supplier Links
Light 200 Ceramic Ball Bearings - CXME-1212 - Alpine Bearing, Inc.
Allston, MA, United States
Light 200 Ceramic Ball Bearings
CXME-1212
Light 200 Ceramic Ball Bearings CXME-1212
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pair, tri-sets & quad-sets

Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life.


Ball Bearing Features

  • 15° & 25° contact angles
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • singles, pair, tri-sets & quad-sets
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number CXME-1212
Product Name Light 200 Ceramic Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Ceramic Balls
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details