Alpine Bearing, Inc. Ultra High Speed 1900 Ceramic Ball Bearings CXMC-21907

Description
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad -sets designated for oil mist application
Description
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad -sets designated for oil mist application

Suppliers

Company
Product
Description
Supplier Links
Ultra High Speed 1900 Ceramic Ball Bearings - CXMC-21907 - Alpine Bearing, Inc.
Allston, MA, United States
Ultra High Speed 1900 Ceramic Ball Bearings
CXMC-21907
Ultra High Speed 1900 Ceramic Ball Bearings CXMC-21907
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad -sets designated for oil mist application

Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life.


Ball Bearing Features

  • 15° & 25° contact angles
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • singles, pairs, tri-sets & quad -sets
  • designated for oil mist application
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number CXMC-21907
Product Name Ultra High Speed 1900 Ceramic Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Ceramic Balls
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details