Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life.
Ball Bearing Features
Alpine Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | CXMC-1100 |
Product Name | Extra Light 100 Ceramic Ball Bearings |
Primary Bearing Category | Angular Contact Ball Bearing |
Application | Spindle / Super Precision |
Rolling Element | Ceramic Balls |
Design Units | Metric |
Bore | 0.3937 inch (10.000 mm) |