Hypertherm, Inc. Datasheets for Abrasive Jet and Waterjet Cutting Machines
Abrasive jet and waterjet cutting machines are used to cut sheet materials or remove materials from a surface by generating a focused stream of fluid mixed with abrasive particles.
Abrasive Jet and Waterjet Cutting Machines: Learn more
| Product Name | Notes |
|---|---|
| Introducing the Ultra™ waterjet orifice line from AccuStream Spend less time changing orifices and more time cutting! Want to reduce waterjet downtime and maximize your cutting speed and efficiency? Ultra... | |
| INCREASED PRODUCTIVITY Rapid response ON/OFF valve provides speed and performance for increased production. Long life components allow for easy maintenance and longer time between maintenance intervals to ensure maximum uptime. | |
| A very important factor for cutting edge quality is the accuracy and stability of the abrasive flow rate. The AccuStream Regulator II is designed to ensure peak cutting performance. The... | |
| A2 ADVANTAGES INCREASED PRODUCTIVITY: Easy to use head allows for quick replacement of nozzles and orifices REDUCED OPERATING COST: Consumable that cost less than any other on the market MAXIMIZED... | |
| Available in three power levels, DynaMAX™ (Echion™) 15, 30, and 50 waterjet pumps deliver consistent cut quality at optimum cutting speeds and a design that simplifies service so maintenance is... | |
| The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive... | |
| Waterjet cutting bricks are specially designed to assist in the cutting of difficult parts. Made from a unique HDPE, the bricks are manufactured specifically for the waterjet cutting industry. The... | |
| Waterjet technology produces excellent fine-feature cut quality with low edge angularity, no heat-affected zone, a narrow kerf, and virtually dross-free cutting. It also offers the ability to process a variety... |