Hypertherm, Inc. Datasheets for CNC Controllers
CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types of machine shop equipment.
CNC Controllers: Learn more
| Product Name | Notes |
|---|---|
| EDGE Connect T integrates the EDGE Connect CNC into an industrial enclosure with a 482 mm (19" display) touchscreen. Hypertherm’s newest Computer Numeric Control (CNC) platform, delivers unmatched reliability, powerful... | |
| EDGE Connect TC builds on the EDGE Connect T's 482 mm (19") touchscreen with the addition of a hardware operator’s console with switches for start, stop, program and manual speed... | |
| The Sensor PHC offers easy installation on new or existing conventional plasma cutting tables with any CNC and a broad range of plasma systems. Available in several application-specific configurations, the... | |
| The Sensor THC is a full featured torch height control system specifically designed to integrate with Hypertherm Automation's shape cutting controls. | |
| The smallest of the CNC configurations, the EDGE® Connect offers the greatest flexibility for machine integration. Cutting machine OEMs provide the touch screen and any operator switches. Hypertherm’s newest Computer... | |
| Traditional torch height controls require operators to periodically adjust arc voltage to ensure proper cut height. Using Hypertherm’s proprietary techniques, The ArcGlide THC continuously samples arc voltage and automatically adjusts... |