Hypertherm, Inc. Datasheets for Plasma Cutting Equipment
Plasma cutting machines use a high-velocity, high-temperature ionized gas to make cuts in materials and parts.
Plasma Cutting Equipment: Learn more
| Product Name | Notes |
|---|---|
| Meet the newest member of our best-selling line of Powermax® portable plasma cutting systems. The Powermax45® XP delivers increased cut capacity – up to 16 mm (5/8”) metal – as... | |
| The HPR400XD high definition plasma cutting system is the fastest, thickest and most versatile HyPerformance Plasma system available on the market, and is now available with new patent-pending True Hole... | |
| The HyPerformance HPR130XD plasma cutting system delivers incomparable HyDefinition cut quality at half the operating costs, and is available with patented True Hole technology. It is a 130-amp system that... | |
| The HyPerformance HPR800XD plasma cutting system extends the versatility of HyPerformance Plasma to provide the most expansive process range and thickest stainless steel and aluminum cutting capacity available on the... | |
| The MAXPRO200 plasma cutting system achieves impressive cut speeds, consistent cut quality and exceptional consumable life with air or oxygen plasma gas. Optimized cutting parameters are automatically set and controlled... | |
| The new XPR170™ is the latest system in the XPR™ plasma product line. Delivering next generation X-Definition™ processes from very thin up to mid-range thicknesses, the XPR170™ expands plasma capabilities... | |
| The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in... | |
| The Powermax105 SYNC™ is a next-generation, professional-grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 32 mm (1-1/4″). Features automated system process set-up via... | |
| The Powermax30 XP plasma cutting system delivers high performance in a small, portable package. With its two-in-one design, the system provides high-power capability for thick metal cutting, plus FineCut® consumables... | |
| The Powermax65 SYNC™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 20 mm (3/4″). Featuring automated system process set-up... | |
| The Powermax85 SYNC™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 25 mm (1″). Features automated system process set-up... | |
| The small size and light weight of the new Powermax30® AIR plasma cutting system with an internal compressor, make it a highly portable system enabling metal cutting just about anywhere... | |
| With the maximum power and performance for Powermax air plasma cutting systems in our line, the Powermax125 severs 57 mm (2-1/4") thick metals at 125 mm/min (5 ipm). With 100%... |