Lomanco powered crawlspace and foundation ventilator. 9x19x3 inch dimension - for openings of 8x16 inches. Quiet 110 cfm ball bearing motor. 120 VAC, 24 watts. Humidity sensor and power cord included. UL listed.
The PCV1 powered crawlspace vent creates a powered ventilation system for crawlspaces that can be utilized in both retrofit and new construction. The PCV1 crawlspace fan is designed to be mounted behind any new or existing crawlspace vent. Its operation is controlled with a temperature switch /humidistat control which activates the motor at or above 50 deg F and is user adjustable for the varying levels of relative humidity in your crawl space. 1 unit will VENTILATE UP TO 1650 cubic feet of crawlspace. For larger spaces use multiple PCV1 units.
Quiet 110 cfm Ball Bearing Motor. Dries Crawlspace Gradually. Humidity Sensor For Worry Free Operation. Thermostat Shuts Fan Off At Low Temperatures. U.L. Approved Means Assured Safety. Upgrades Your Present Foundation Vent. Mounts Behind Foundation Vent For Invisible Operation.
| HVACQuick.com | |
|---|---|
| Product Category | Breathing and Ventilation Air Systems |
| Product Number | PCV1 |
| Product Name | Lomanco Crawlspace Ventilators |