Myron L Company Datasheets for Conductivity Electrodes
Conductivity electrodes are devices that measure the salinity and conductivity of water samples.
Conductivity Electrodes: Learn more
| Product Name | Notes |
|---|---|
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by... | |
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality Prevent Equipment Damage Reduce Waste Protect the Environment Myron L® Company’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy,... | |
| Readings You Can Count On No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste,... | |
| AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments Only small... | |
| FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow... | |
| NEW! FCE TM FAC Function The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects... | |
| All Myron L® handheld instruments are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L® Company Standard Solutions are made under strictly controlled conditions... | |
| FEATURES INCLUDE: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine Equivalent (FC ), pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity and... | |
| Obtain reliable and accurate measurements of your water source with the value-priced TechPro II™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect... | |
| Since 1957, the Myron L® Company has designed and manufactured highly accurate and reliable analytical instruments for a wide variety of demanding applications. Thousands of professionals around the world... | |
| The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate... | |
| The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a... | |
| This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types... |