Myron L Company Datasheets for Conductivity and Resistivity Meters
Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more
| Product Name | Notes |
|---|---|
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by... | |
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by... | |
| • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • | |
| AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments Only small... | |
| SCALED IN BOTH RANGES 0-5000 ppm of TDS (442) 0-5000 ppm of NaCl The “dual” range PoolMeter™ is the perfect instrument for the measurement and control of pools and spas. | |
| Readings You Can Count On No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste,... | |
| Definitive Dialysate Testing The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation... | |
| FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow... | |
| NEW! FCE FAC Function The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its... | |
| NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its... | |
| Features • Handheld meters measure TDS and/or pH • Monitor measures TDS • All instruments are easy to operate and calibrate • High degree of accuracy • Immediate results • | |
| Myron L® Company’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of... | |
| Obtain reliable and accurate measurements of your water source with the value-priced TechPro II™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect... | |
| The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate... | |
| The choice of professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity,... | |
| The innovative Myron L® RO-CHECK (U.S. Patent # 4,762,611) reliably monitors total dissolved solids 24 hours a day. A quick glance at the display assures RO users of their... | |
| The Myron L® Company ULTRAPEN™ PTBTx™, Bluetooth® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water... | |
| This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types... |