Myron L Company Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating... | |
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by... | |
| BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by... | |
| • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • | |
| AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments Only small... | |
| SCALED IN BOTH RANGES 0-5000 ppm of TDS (442) 0-5000 ppm of NaCl The “dual” range PoolMeter™ is the perfect instrument for the measurement and control of pools and spas. | |
| Readings You Can Count On No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste,... | |
| Definitive Dialysate Testing The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation... | |
| FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow... | |
| High Performance Features Industry Leading Accuracy Adjustable for Altitude and Salinity 3 Calibration Methods: Air, Water and 0 ppm DO Dynamic Membrane Temperature Correction Easy to Use - One Button... | |
| NEW! FCE FAC Function The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its... | |
| NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its... | |
| BENEFITS: Reliable Repeatable Results Accurate Affordable Easy to Use Rugged Design Ensure Product Quality Reduce Waste Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3 -... | |
| BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of ± 10 mV ORP 3 Calibration... | |
| BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of up to ±0.3 ppm FCE Calibration... | |
| BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Industry Leading Accuracy Display DO in Concentration, %... | |
| BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3- )... | |
| Features • Handheld meters measure TDS and/or pH • Monitor measures TDS • All instruments are easy to operate and calibrate • High degree of accuracy • Immediate results • | |
| Myron L® Company’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of... | |
| Obtain reliable and accurate measurements of your water source with the value-priced TechPro II™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect... | |
| The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate... | |
| The choice of professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity,... | |
| The innovative Myron L® RO-CHECK (U.S. Patent # 4,762,611) reliably monitors total dissolved solids 24 hours a day. A quick glance at the display assures RO users of their... | |
| The Myron L® Company ULTRAPEN™ PTBTx™, Bluetooth® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water... | |
| This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; | |
| This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types... | |
| This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15ºC... | |
| ULTRAPEN™ PT4 is Myron L® Company’s ground breaking, new Pocket Tester for measuring Free Chlorine Disinfecting Power, Free Chlorine Equivalent (FCE), as well as Temperature. It is... |