ABB Measurement & Analytics Flow cell type, stainless steel electrodes Model TB464

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow cell type, stainless steel electrodes - Model TB464 - ABB Measurement & Analytics
Zurich, Switzerland
Flow cell type, stainless steel electrodes
Model TB464
Flow cell type, stainless steel electrodes Model TB464
The TB464 conductivity cell is available with a bushing nut and union or can be retro-fitted into standard DN 25 bushings with 0.983 to 0.995 in. internal diameters. They are also available for installation into 4TB9515-0190 and 4TB9515-0223 flow cells or the Model TB18 Safe-T-Clean sensor valve. It quickly and easily installs into the flow cell without twisting the sensor cable.

The TB464 conductivity cell is available with a bushing nut and union or can be retro-fitted into standard DN 25 bushings with 0.983 to 0.995 in. internal diameters. They are also available for installation into 4TB9515-0190 and 4TB9515-0223 flow cells or the Model TB18 Safe-T-Clean sensor valve. It quickly and easily installs into the flow cell without twisting the sensor cable.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number Model TB464
Product Name Flow cell type, stainless steel electrodes
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.25 inch (31.75 mm)
Maximum Length 10.04 inch (255 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details
High pressure, hot-tap, stainless steel electrodes - TB27 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion); Hot Tap
View Details
Dip-type, carbon electrodes - AC213 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Hand Held (Dip) or Portable
View Details
In-line or dip-type, stainless steel electrodes - TB254 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 1999 MicroSiemens/cm
Cell Constant (k) 0.1; 0
Mounting Options In-Line (Insertion)
View Details