RS Components, Ltd. 7689688

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7689688 - RS Components, Ltd.
Corby, Northants, United Kingdom
The UC152 Hotplate Stirrer is equiped with a glass ceramic top which has excellent chemical resistance The surface is easy to clean. Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds up to 2000rpm Hotplate Material = Ceramic Plate Size = 150 x 150mm Maximum Hotplate Temperature = +450°C Magnetic Stirrer = Yes Maximum Stirring Capacity = 15L Maximum Stirrer Speed = 2000rpm Power Rating = 550W Power Source = Mains Dimensions = 172 x 248 x 122mm Weight = 2.9kg

The UC152 Hotplate Stirrer is equiped with a glass ceramic top which has excellent chemical resistance
The surface is easy to clean. Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds up to 2000rpm
Hotplate Material = Ceramic
Plate Size = 150 x 150mm
Maximum Hotplate Temperature = +450°C
Magnetic Stirrer = Yes
Maximum Stirring Capacity = 15L
Maximum Stirrer Speed = 2000rpm
Power Rating = 550W
Power Source = Mains
Dimensions = 172 x 248 x 122mm
Weight = 2.9kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hot Plates
Product Number 7689688
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Electrical Specifications Mains
Features Stirrer
View Details
 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
 - 7689672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details