Telco Sensors Inc. SpaceGuard™ SG 1

Description
0-4 metre sensing range 34 to 194 cross scanning beams Active height of 650 mm to 1800 mm Detector length 850 mm to 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm), leading edge (37,5x13 mm) or water-resistant slim line (12x30 mm) detector Power, output and signal status indicators 12-36 V dc supply voltage 5 wire, solid state relay output Test input Time-out function via wire connection Static and dunamic applications The SG 1 light curtain system consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in a sturdy aluminium profile available in a slim line design (10 x 28 mm), leading edge design (37,5 x 13 mm) and a water-resistant slim line design (12 x 30 mm). The SGR is supplied with a 12 - 36 V dc power supply with a 5 wire, solid state relay output, with a choice of light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes. The detectors also include time-out function, which allows a pre-set number of none-adjacent channels to be automatically ignored if permanently obstructed for 10 seconds or more. This function can be enabled or disabled via the connection wire. The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic installations. Both transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads. All products include a 3-year worldwide warranty.
Datasheet
Description
0-4 metre sensing range 34 to 194 cross scanning beams Active height of 650 mm to 1800 mm Detector length 850 mm to 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm), leading edge (37,5x13 mm) or water-resistant slim line (12x30 mm) detector Power, output and signal status indicators 12-36 V dc supply voltage 5 wire, solid state relay output Test input Time-out function via wire connection Static and dunamic applications The SG 1 light curtain system consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in a sturdy aluminium profile available in a slim line design (10 x 28 mm), leading edge design (37,5 x 13 mm) and a water-resistant slim line design (12 x 30 mm). The SGR is supplied with a 12 - 36 V dc power supply with a 5 wire, solid state relay output, with a choice of light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes. The detectors also include time-out function, which allows a pre-set number of none-adjacent channels to be automatically ignored if permanently obstructed for 10 seconds or more. This function can be enabled or disabled via the connection wire. The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic installations. Both transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads. All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpaceGuard™ - SG 1 - Telco Sensors Inc.
Charlotte, NC, USA
SpaceGuard™
SG 1
SpaceGuard™ SG 1
0-4 metre sensing range 34 to 194 cross scanning beams Active height of 650 mm to 1800 mm Detector length 850 mm to 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm), leading edge (37,5x13 mm) or water-resistant slim line (12x30 mm) detector Power, output and signal status indicators 12-36 V dc supply voltage 5 wire, solid state relay output Test input Time-out function via wire connection Static and dunamic applications The SG 1 light curtain system consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in a sturdy aluminium profile available in a slim line design (10 x 28 mm), leading edge design (37,5 x 13 mm) and a water-resistant slim line design (12 x 30 mm). The SGR is supplied with a 12 - 36 V dc power supply with a 5 wire, solid state relay output, with a choice of light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes. The detectors also include time-out function, which allows a pre-set number of none-adjacent channels to be automatically ignored if permanently obstructed for 10 seconds or more. This function can be enabled or disabled via the connection wire. The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic installations. Both transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads. All products include a 3-year worldwide warranty.
  • 0-4 metre sensing range
  • 34 to 194 cross scanning beams
  • Active height of 650 mm to 1800 mm
  • Detector length 850 mm to 2100 mm
  • Flexible cable connection
  • Automatic sensitivity adjustment
  • Slim line (10x28 mm), leading edge (37,5x13 mm) or water-resistant slim line (12x30 mm) detector
  • Power, output and signal status indicators
  • 12-36 V dc supply voltage
  • 5 wire, solid state relay output
  • Test input
  • Time-out function via wire connection
  • Static and dunamic applications

The SG 1 light curtain system consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in a sturdy aluminium profile available in a slim line design (10 x 28 mm), leading edge design (37,5 x 13 mm) and a water-resistant slim line design (12 x 30 mm).
The SGR is supplied with a 12 - 36 V dc power supply with a 5 wire, solid state relay output, with a choice of light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes.
The detectors also include time-out function, which allows a pre-set number of none-adjacent channels to be automatically ignored if permanently obstructed for 10 seconds or more. This function can be enabled or disabled via the connection wire.
The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic installations.
Both transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads.
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Light Curtains
Product Number SG 1
Product Name SpaceGuard™
Protection Height 25.59 to 70.87 inch (650 to 1800 mm)
Response Time 40 to 80 milliseconds
Operating Temperature -4 to 203 F (-20 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0970-30-01 -  - Schmersal Inc.
Specs
Protection Height 38.19 inch (970 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1025492-ND - DigiKey
Specs
Protection Height 36.61 inch (930 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light grid - OY116S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 35.83 inch (910 mm)
Response Time 3 milliseconds
View Details
3 suppliers