Telco Sensors Inc. SpaceGuard™ SG 11

Description
5 m sensing range 16 to 64 parallel beams 28 or 56 mm beam spacing Active height of 425 mm to 1770 mm Detector length of 570 mm to 2105 mm Flexible or non-flexible cable Plug connection to controller Slim line (10x28 mm) or leading edge (37,5x13 mm) detector housing Power indicator Static and dynamic applications The SpaceGuard SG 11 light curtain series, which consists of a transmitter detector, SGT and receiver detector, SGR, is made to operate in conjunction with a controller SGC 11. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm) and a leading edge design (37,5 x 13 mm). The system can be used both in static and dynamic installations. All products include a 3-year worldwide warranty.
Datasheet
Description
5 m sensing range 16 to 64 parallel beams 28 or 56 mm beam spacing Active height of 425 mm to 1770 mm Detector length of 570 mm to 2105 mm Flexible or non-flexible cable Plug connection to controller Slim line (10x28 mm) or leading edge (37,5x13 mm) detector housing Power indicator Static and dynamic applications The SpaceGuard SG 11 light curtain series, which consists of a transmitter detector, SGT and receiver detector, SGR, is made to operate in conjunction with a controller SGC 11. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm) and a leading edge design (37,5 x 13 mm). The system can be used both in static and dynamic installations. All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpaceGuard™ - SG 11 - Telco Sensors Inc.
Charlotte, NC, USA
SpaceGuard™
SG 11
SpaceGuard™ SG 11
5 m sensing range 16 to 64 parallel beams 28 or 56 mm beam spacing Active height of 425 mm to 1770 mm Detector length of 570 mm to 2105 mm Flexible or non-flexible cable Plug connection to controller Slim line (10x28 mm) or leading edge (37,5x13 mm) detector housing Power indicator Static and dynamic applications The SpaceGuard SG 11 light curtain series, which consists of a transmitter detector, SGT and receiver detector, SGR, is made to operate in conjunction with a controller SGC 11. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm) and a leading edge design (37,5 x 13 mm). The system can be used both in static and dynamic installations. All products include a 3-year worldwide warranty.
  • 5 m sensing range
  • 16 to 64 parallel beams
  • 28 or 56 mm beam spacing
  • Active height of 425 mm to 1770 mm
  • Detector length of 570 mm to 2105 mm
  • Flexible or non-flexible cable
  • Plug connection to controller
  • Slim line (10x28 mm) or leading edge (37,5x13 mm) detector housing
  • Power indicator
  • Static and dynamic applications

The SpaceGuard SG 11 light curtain series, which consists of a transmitter detector, SGT and receiver detector, SGR, is made to operate in conjunction with a controller SGC 11. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm) and a leading edge design (37,5 x 13 mm). The system can be used both in static and dynamic installations.
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Light Curtains
Product Number SG 11
Product Name SpaceGuard™
Protection Height 16.73 to 69.69 inch (425 to 1770 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Basic Object Detection Hand; Body
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447902-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1028806-ND - DigiKey
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details