Telco Sensors Inc. SpaceGuard™ SG 2

Description
0-4 metre sensing range 94 cross scanning beams Active height of 1800 mm Detector length 2000 mm or 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm) detector housing Power, output and signal status indicators 12 – 36 V dc supply voltage Blanking function of up to 10 channels 5 wire, solid state relay output Test input Light/dark function via wire connection Complies with standard EN 81-70 The SG 2 light curtain system is designed for modernisation of elevator doors and consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm). The SGR is supplied with a 12 – 36 V dc power supply with a 5 wire, solid state relay output and with wire selectable light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes. The detectors are available with time-out function which allows up to 2 non-adjacent channels to be ignored if permanently obstructed for 10 seconds or more. The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic applications. The special blanking function allows up to 10 top channels to be ignored when covered/masked during set up. This feature allows the active height to be reduced for applications which do not allow the full detection height. Both the transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads. All products include a 3-year worldwide warranty.
Datasheet
Description
0-4 metre sensing range 94 cross scanning beams Active height of 1800 mm Detector length 2000 mm or 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm) detector housing Power, output and signal status indicators 12 – 36 V dc supply voltage Blanking function of up to 10 channels 5 wire, solid state relay output Test input Light/dark function via wire connection Complies with standard EN 81-70 The SG 2 light curtain system is designed for modernisation of elevator doors and consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm). The SGR is supplied with a 12 – 36 V dc power supply with a 5 wire, solid state relay output and with wire selectable light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes. The detectors are available with time-out function which allows up to 2 non-adjacent channels to be ignored if permanently obstructed for 10 seconds or more. The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic applications. The special blanking function allows up to 10 top channels to be ignored when covered/masked during set up. This feature allows the active height to be reduced for applications which do not allow the full detection height. Both the transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads. All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpaceGuard™ - SG 2 - Telco Sensors Inc.
Charlotte, NC, USA
SpaceGuard™
SG 2
SpaceGuard™ SG 2
0-4 metre sensing range 94 cross scanning beams Active height of 1800 mm Detector length 2000 mm or 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm) detector housing Power, output and signal status indicators 12 – 36 V dc supply voltage Blanking function of up to 10 channels 5 wire, solid state relay output Test input Light/dark function via wire connection Complies with standard EN 81-70 The SG 2 light curtain system is designed for modernisation of elevator doors and consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm). The SGR is supplied with a 12 – 36 V dc power supply with a 5 wire, solid state relay output and with wire selectable light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes. The detectors are available with time-out function which allows up to 2 non-adjacent channels to be ignored if permanently obstructed for 10 seconds or more. The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic applications. The special blanking function allows up to 10 top channels to be ignored when covered/masked during set up. This feature allows the active height to be reduced for applications which do not allow the full detection height. Both the transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads. All products include a 3-year worldwide warranty.
  • 0-4 metre sensing range
  • 94 cross scanning beams
  • Active height of 1800 mm
  • Detector length 2000 mm or 2100 mm
  • Flexible cable connection
  • Automatic sensitivity adjustment
  • Slim line (10x28 mm) detector housing
  • Power, output and signal status indicators
  • 12 – 36 V dc supply voltage
  • Blanking function of up to 10 channels
  • 5 wire, solid state relay output
  • Test input
  • Light/dark function via wire connection
  • Complies with standard EN 81-70

The SG 2 light curtain system is designed for modernisation of elevator doors and consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are to be positioned opposite of each other. The detectors are housed in an aluminium profile available in a slim line design (10 x 28 mm).
The SGR is supplied with a 12 – 36 V dc power supply with a 5 wire, solid state relay output and with wire selectable light or dark function. The test input in the SGT may be used for either disabling or enabling the transmitting power temporarily for test purposes.
The detectors are available with time-out function which allows up to 2 non-adjacent channels to be ignored if permanently obstructed for 10 seconds or more.
The advanced automatic signal-tracking (AST) feature ensures that no onsite set up or adjustments are required. The signal level of each individual channel is adjusted automatically compensating for misalignment and contamination during operation. Transmitter and receiver detectors are optically synchronised. The system can be used both in static and dynamic applications.
The special blanking function allows up to 10 top channels to be ignored when covered/masked during set up. This feature allows the active height to be reduced for applications which do not allow the full detection height.
Both the transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also protected against short circuit and inductive loads.
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Light Curtains
Product Number SG 2
Product Name SpaceGuard™
Protection Height 70.87 inch (1800 mm)
Response Time 40 milliseconds
Basic Object Detection Body
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440AS - SLC440AS-ER-0730-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtains - 1-2447909-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-R4J0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1040175-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details