Det-Tronics Multispectrum Infrared Hydrogen Flame Detector Model X3302

Description
The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries, chemical loading, battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM 3615, CSA 22.2 Performance certified to FM 3260: 2000 SIL 2 Capable certification (exida) Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available EN54 verified IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration DTM software driver Pulse output for simplified retrofitting of UV systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries Multiple sensitivity modes ideal for specific applications and superior false alarm rejection RELIABLE: Industry leading cone of vision, 100 ft (30.5 m) on/off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping Automatic Optical Integrity (oi) check for each sensor 5-year warranty
Description
The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries, chemical loading, battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM 3615, CSA 22.2 Performance certified to FM 3260: 2000 SIL 2 Capable certification (exida) Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available EN54 verified IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration DTM software driver Pulse output for simplified retrofitting of UV systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries Multiple sensitivity modes ideal for specific applications and superior false alarm rejection RELIABLE: Industry leading cone of vision, 100 ft (30.5 m) on/off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping Automatic Optical Integrity (oi) check for each sensor 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Multispectrum Infrared Hydrogen Flame Detector - Model X3302 - Det-Tronics
Minneapolis, MN, USA
Multispectrum Infrared Hydrogen Flame Detector
Model X3302
Multispectrum Infrared Hydrogen Flame Detector Model X3302
The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries, chemical loading, battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM 3615, CSA 22.2 Performance certified to FM 3260: 2000 SIL 2 Capable certification (exida) Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available EN54 verified IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration DTM software driver Pulse output for simplified retrofitting of UV systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries Multiple sensitivity modes ideal for specific applications and superior false alarm rejection RELIABLE: Industry leading cone of vision, 100 ft (30.5 m) on/off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping Automatic Optical Integrity (oi) check for each sensor 5-year warranty

The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames.
With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries, chemical loading, battery rooms, compressor areas, generators, refrigerants, gas plants.
Other benefits include:

    FUNCTIONAL:
  • FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version)
  • Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM 3615, CSA 22.2
  • Performance certified to FM 3260: 2000
  • SIL 2 Capable certification (exida)
  • Compliance to ATEX/IECEx 60079-31: 2009,
    Ex d, Ex d e models available
  • EN54 verified
  • IP66/67
    FLEXIBLE:
  • Optional outputs: 0-20 mA, Relays, Modbus
  • Eagle Quantum Premier (EQP) Safety System Addressable
  • HART output, AMS Suite integration
  • DTM software driver
  • Pulse output for simplified retrofitting of UV systems
  • Cu-free aluminum or 316 stainless steel construction, metric or imperial threads
  • Four conduit entries
  • Multiple sensitivity modes ideal for specific applications and superior false alarm rejection
    RELIABLE:
  • Industry leading cone of vision, 100 ft (30.5 m) on/off axis providing low cost of coverage
  • Heated optics for maximum performance in adverse environments and reduced maintenance costs
  • Data logger for event time and date stamping
  • Automatic Optical Integrity (oi) check for each sensor
  • 5-year warranty
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Flame Detectors
Product Number Model X3302
Product Name Multispectrum Infrared Hydrogen Flame Detector
Device Classification Sensor
Sensor Technology Multi-IR Detector; Hydrogen Detection
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Pulse/ LON
Communication Interface Options Serial Interface
Features Adjustable Time Delay (optional feature); Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

UVTRON®: Flame / Discharge sensors - R9533 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Multi-spectrum Infrared Flame Detector - FL5000 MSIR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology IR Detector Only; Multi-IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
View Details
Cleanroom Fire Supression and Detection Systems - 670x-2 - Terra Universal, Inc.
Specs
Device Classification Sensor System
Sensor Technology Multi-IR Detector
Output Options Outputs an analog voltage signal; Output is a switch or alarm signal
View Details
Single-channel Pyroelectric Detector - S01-V A0 - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Device Classification Sensor
Field of View (Vertical/Horizontal) 120
Operating Temp -22 to 176 F (-30 to 80 C)
View Details