Det-Tronics Multispectrum Infrared Flame Detector Model X3301

Description
See fire, only fire, any fire. So you don’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while combining highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/producti on to hangars, FPSO’s to fuel storage, let the X3301 protect your personnel and property. Additional features and benefits: FUNCTIONAL: Performance certified to FM 3260: 2000 to multiple fuels such as n-heptane, methane, diesel, ethanol, JP-5, and methanol SIL 2 Capable certification (exida) ready for SIS setup FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class 1, Div. 1, Groups B, C, D and Class II, Div. 2, Group E, F, G per FM 3615, CSA 22.2 Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available to meet European standards and electrical code conformance EN54 verified DNV/MED Type approval for offshore IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration Multiple Sensitivity modes ideal for specific applications and superior false alarm rejection DTM software driver Pulse output for simplified retrofitting of legacy systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries to increase installation capacity and code conformance RELIABLE: Large cone of vision of 210 feet (64.0 m) on axis, 150 feet (45.7 m) off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping to create a detailed analysis of faults and alarms Automatic Optical Integrity (oi) check for each sensor to ensure fail-safe detection 5-year warranty
Description
See fire, only fire, any fire. So you don’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while combining highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/producti on to hangars, FPSO’s to fuel storage, let the X3301 protect your personnel and property. Additional features and benefits: FUNCTIONAL: Performance certified to FM 3260: 2000 to multiple fuels such as n-heptane, methane, diesel, ethanol, JP-5, and methanol SIL 2 Capable certification (exida) ready for SIS setup FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class 1, Div. 1, Groups B, C, D and Class II, Div. 2, Group E, F, G per FM 3615, CSA 22.2 Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available to meet European standards and electrical code conformance EN54 verified DNV/MED Type approval for offshore IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration Multiple Sensitivity modes ideal for specific applications and superior false alarm rejection DTM software driver Pulse output for simplified retrofitting of legacy systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries to increase installation capacity and code conformance RELIABLE: Large cone of vision of 210 feet (64.0 m) on axis, 150 feet (45.7 m) off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping to create a detailed analysis of faults and alarms Automatic Optical Integrity (oi) check for each sensor to ensure fail-safe detection 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Multispectrum Infrared Flame Detector - Model X3301 - Det-Tronics
Minneapolis, MN, USA
Multispectrum Infrared Flame Detector
Model X3301
Multispectrum Infrared Flame Detector Model X3301
See fire, only fire, any fire. So you don’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while combining highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/producti on to hangars, FPSO’s to fuel storage, let the X3301 protect your personnel and property. Additional features and benefits: FUNCTIONAL: Performance certified to FM 3260: 2000 to multiple fuels such as n-heptane, methane, diesel, ethanol, JP-5, and methanol SIL 2 Capable certification (exida) ready for SIS setup FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class 1, Div. 1, Groups B, C, D and Class II, Div. 2, Group E, F, G per FM 3615, CSA 22.2 Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available to meet European standards and electrical code conformance EN54 verified DNV/MED Type approval for offshore IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration Multiple Sensitivity modes ideal for specific applications and superior false alarm rejection DTM software driver Pulse output for simplified retrofitting of legacy systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries to increase installation capacity and code conformance RELIABLE: Large cone of vision of 210 feet (64.0 m) on axis, 150 feet (45.7 m) off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping to create a detailed analysis of faults and alarms Automatic Optical Integrity (oi) check for each sensor to ensure fail-safe detection 5-year warranty

See fire, only fire, any fire. So you don’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while combining highest level in false alarm rejection.
With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/production to hangars, FPSO’s to fuel storage, let the X3301 protect your personnel and property.
Additional features and benefits:

    FUNCTIONAL:
  • Performance certified to FM 3260: 2000 to multiple fuels such as n-heptane, methane, diesel, ethanol, JP-5, and methanol
  • SIL 2 Capable certification (exida) ready for SIS setup
  • FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version)
  • Explosion-proof for Class 1, Div. 1, Groups B, C, D and Class II, Div. 2, Group E, F, G per FM 3615, CSA 22.2
  • Compliance to ATEX/IECEx 60079-31: 2009,
    Ex d, Ex d e models available to meet European standards and electrical code conformance
  • EN54 verified
  • DNV/MED Type approval for offshore
  • IP66/67
    FLEXIBLE:
  • Optional outputs: 0-20 mA, Relays, Modbus
  • Eagle Quantum Premier (EQP) Safety System Addressable
  • HART output, AMS Suite integration
  • Multiple Sensitivity modes ideal for specific applications and superior false alarm rejection
  • DTM software driver
  • Pulse output for simplified retrofitting of legacy systems
  • Cu-free aluminum or 316 stainless steel construction, metric or imperial threads
  • Four conduit entries to increase installation capacity and code conformance
    RELIABLE:
  • Large cone of vision of 210 feet (64.0 m) on axis, 150 feet (45.7 m) off axis providing low cost of coverage
  • Heated optics for maximum performance in adverse environments and reduced maintenance costs
  • Data logger for event time and date stamping to create a detailed analysis of faults and alarms
  • Automatic Optical Integrity (oi) check for each sensor to ensure fail-safe detection
  • 5-year warranty
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Flame Detectors
Product Number Model X3301
Product Name Multispectrum Infrared Flame Detector
Device Classification Sensor
Sensor Technology IR Detector Only; Multi-IR Detector; Multispectrum IR
Output Options Output is a switch or alarm signal; Pulse/ LON
Communication Interface Options Serial Interface
Features Adjustable Time Delay (optional feature); Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

UV power meters - H12684 SERIES, C12144 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
View Details
Multi-spectrum Infrared Flame Detector - FL5000 MSIR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology IR Detector Only; Multi-IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
View Details
Cleanroom Fire Supression and Detection Systems - 670x-2 - Terra Universal, Inc.
Specs
Device Classification Sensor System
Sensor Technology Multi-IR Detector
Output Options Outputs an analog voltage signal; Output is a switch or alarm signal
View Details
Single-channel Pyroelectric Detector - S01-V A0 - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Device Classification Sensor
Field of View (Vertical/Horizontal) 120
Operating Temp -22 to 176 F (-30 to 80 C)
View Details