LMI Technologies Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in... | |
| Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and... | |
| The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet... | |
| The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplicatio ns, this sensor delivers impressivedata accuracy.• | |
| The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects... | |
| The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement... | |
| The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie... | |
| The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitabilit y by... | |
| The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator... |