LMI Technologies Profile Sensors Gocator 2330

Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK
Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2330 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2330
Profile Sensors Gocator 2330
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIXEL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMPACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Dimensional Gages and Instruments
Product Number Gocator 2330
Product Name Profile Sensors
Mounting / Loading Options Top Mount
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Laser system for monitoring the thickness of rubber sheets during calendering - RF160.10 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 391026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 0.0039 inch (0.1000 mm)
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details