LMI Technologies Profile Sensors Gocator 2380

Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK
Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2380 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2380
Profile Sensors Gocator 2380
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIXEL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMPACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Dimensional Gages and Instruments
Product Number Gocator 2380
Product Name Profile Sensors
Mounting / Loading Options Top Mount
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details