LMI Technologies Profile Sensors Gocator 2140

Description
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER
Description
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2140 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2140
Profile Sensors Gocator 2140
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesensors, the Gocator 2100 series lets you solve complicatedinspection problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Dimensional Gages and Instruments
Product Number Gocator 2140
Product Name Profile Sensors
Mounting / Loading Options Top Mount
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
One Piece Inspection Balls with Shoulder - 29041 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Height and Thickness Measuring System - Laseruler® : Model VLM200 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block; Gage Block, Master, or Setting Gage (optional feature); Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Snap Gage
View Details