ABTech, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| On-Machine Accuracy and Repeatability Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech’s precision diameter measurement gages... | |
| ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure... | |
| ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The... | |
| Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use... |