ABTech, Inc. Diameter Measurement Gage Model DMG360

Description
On-Machine Accuracy and Repeatability Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001” system accuracy. DMG360 gages include a precision ground hardened steel wheel that rides on an uninterrupted OD surface of your part. Adjusters built into the wheel body allow you to easily align the wheel to the part. Using your machine center to rotate the part the gage calculates the diameter from an average of four full rotations. A proximity sensor and trigger are used to precisely count off each revolution. With optional handheld IR thermal sensors you can enter the part and room temperatures and use the systems compensation factor. Features & Benefits Accuracy: .001" (25.4 μm) • Repeatability: .0005 (12.7 μm) Max machine speed (to maintain accuracy): 60 surface ft/min 3.750" precision ground hardened 440C stainless steel wheel Visible reference guide for setting proper wheel pressure Proximity sensor to trigger measurements LED indicators in sensor to assist with trigger alignment Compact digital display unit with handle for portability Touch pad operator interface Programmed with ABTech measurement software Temperature input for compensation Available in various receiver mount options with alignment adjusters Fits Aloris, C5 Capto or other custom tool holders Portable for use on multiple machines Protective storage/carrying case with custom foam inserts
Description
On-Machine Accuracy and Repeatability Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001” system accuracy. DMG360 gages include a precision ground hardened steel wheel that rides on an uninterrupted OD surface of your part. Adjusters built into the wheel body allow you to easily align the wheel to the part. Using your machine center to rotate the part the gage calculates the diameter from an average of four full rotations. A proximity sensor and trigger are used to precisely count off each revolution. With optional handheld IR thermal sensors you can enter the part and room temperatures and use the systems compensation factor. Features & Benefits Accuracy: .001" (25.4 μm) • Repeatability: .0005 (12.7 μm) Max machine speed (to maintain accuracy): 60 surface ft/min 3.750" precision ground hardened 440C stainless steel wheel Visible reference guide for setting proper wheel pressure Proximity sensor to trigger measurements LED indicators in sensor to assist with trigger alignment Compact digital display unit with handle for portability Touch pad operator interface Programmed with ABTech measurement software Temperature input for compensation Available in various receiver mount options with alignment adjusters Fits Aloris, C5 Capto or other custom tool holders Portable for use on multiple machines Protective storage/carrying case with custom foam inserts

Suppliers

Company
Product
Description
Supplier Links
Diameter Measurement Gage - Model DMG360 - ABTech, Inc.
Fitzwilliam, NH, United States
Diameter Measurement Gage
Model DMG360
Diameter Measurement Gage Model DMG360
On-Machine Accuracy and Repeatability Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001” system accuracy. DMG360 gages include a precision ground hardened steel wheel that rides on an uninterrupted OD surface of your part. Adjusters built into the wheel body allow you to easily align the wheel to the part. Using your machine center to rotate the part the gage calculates the diameter from an average of four full rotations. A proximity sensor and trigger are used to precisely count off each revolution. With optional handheld IR thermal sensors you can enter the part and room temperatures and use the systems compensation factor. Features & Benefits Accuracy: .001" (25.4 μm) • Repeatability: .0005 (12.7 μm) Max machine speed (to maintain accuracy): 60 surface ft/min 3.750" precision ground hardened 440C stainless steel wheel Visible reference guide for setting proper wheel pressure Proximity sensor to trigger measurements LED indicators in sensor to assist with trigger alignment Compact digital display unit with handle for portability Touch pad operator interface Programmed with ABTech measurement software Temperature input for compensation Available in various receiver mount options with alignment adjusters Fits Aloris, C5 Capto or other custom tool holders Portable for use on multiple machines Protective storage/carrying case with custom foam inserts

On-Machine Accuracy and Repeatability

Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001” system accuracy.

DMG360 gages include a precision ground hardened steel wheel that rides on an uninterrupted OD surface of your part. Adjusters built into the wheel body allow you to easily align the wheel to the part.

Using your machine center to rotate the part the gage calculates the diameter from an average of four full rotations. A proximity sensor and trigger are used to precisely count off each revolution.

With optional handheld IR thermal sensors you can enter the part and room temperatures and use the systems compensation factor.

Features & Benefits

  • Accuracy: .001" (25.4 μm) • Repeatability: .0005 (12.7 μm)
  • Max machine speed (to maintain accuracy): 60 surface ft/min
  • 3.750" precision ground hardened 440C stainless steel wheel
  • Visible reference guide for setting proper wheel pressure
  • Proximity sensor to trigger measurements
  • LED indicators in sensor to assist with trigger alignment
  • Compact digital display unit with handle for portability
  • Touch pad operator interface
  • Programmed with ABTech measurement software
  • Temperature input for compensation
  • Available in various receiver mount options with alignment adjusters
  • Fits Aloris, C5 Capto or other custom tool holders
  • Portable for use on multiple machines
  • Protective storage/carrying case with custom foam inserts
Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Dimensional Gages and Instruments
Product Number Model DMG360
Product Name Diameter Measurement Gage
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Custom / OEM Gage; Diameter
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 1368109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 16.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details