ABTech, Inc. Setting Master Guaging Station

Description
ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage. The setting master has a vertical stage feature with 6.00 in. travel and 50 microinch Resolution to accommodate various beam gage configurations. Standard horizontal travel is available in 80” or 150” and is measured using a high accuracy linear scale for ±0.00024in. accuracy over full travel. The touch screen user interface is intuitive and easy to read and can store linear offsets for increased accuracy. Custom travel lengths can be made available, consult ABTech, Inc. with your specifications. Robust air bearing slide with vertical setting feature and hardened stage surfaces. Air bearing slide features a manual drive with fine adjustment and lock to hold position. The setting master features user friendly position control adjustments for both vertical and horizontal setting. The unique air bearing slide and manual drive combine for ultra-smooth horizontal motion. The touch screen user interface is intuitive and easy to read. Features & Benefits Air bearing slide - No wear on gage way surfaces Ultra-smooth motion - 80” or 150” travel Linear scale and D.R.O. - ±0.00024” accuracy 6.00” vertical setting feature w/ 50μ” resolution Natural granite base Hardened stage surfaces Replaceable hardened anvils Set up I.D. or O.D. gages Available in different travel lengths Enclosed encoder to ensure protection Built in air filter/regulator unit Options & Accessories Beam gages Gage blocks for set up Replaceable anvils
Description
ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage. The setting master has a vertical stage feature with 6.00 in. travel and 50 microinch Resolution to accommodate various beam gage configurations. Standard horizontal travel is available in 80” or 150” and is measured using a high accuracy linear scale for ±0.00024in. accuracy over full travel. The touch screen user interface is intuitive and easy to read and can store linear offsets for increased accuracy. Custom travel lengths can be made available, consult ABTech, Inc. with your specifications. Robust air bearing slide with vertical setting feature and hardened stage surfaces. Air bearing slide features a manual drive with fine adjustment and lock to hold position. The setting master features user friendly position control adjustments for both vertical and horizontal setting. The unique air bearing slide and manual drive combine for ultra-smooth horizontal motion. The touch screen user interface is intuitive and easy to read. Features & Benefits Air bearing slide - No wear on gage way surfaces Ultra-smooth motion - 80” or 150” travel Linear scale and D.R.O. - ±0.00024” accuracy 6.00” vertical setting feature w/ 50μ” resolution Natural granite base Hardened stage surfaces Replaceable hardened anvils Set up I.D. or O.D. gages Available in different travel lengths Enclosed encoder to ensure protection Built in air filter/regulator unit Options & Accessories Beam gages Gage blocks for set up Replaceable anvils

Suppliers

Company
Product
Description
Supplier Links
Setting Master Guaging Station -  - ABTech, Inc.
Fitzwilliam, NH, United States
Setting Master Guaging Station
Setting Master Guaging Station
ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage. The setting master has a vertical stage feature with 6.00 in. travel and 50 microinch Resolution to accommodate various beam gage configurations. Standard horizontal travel is available in 80” or 150” and is measured using a high accuracy linear scale for ±0.00024in. accuracy over full travel. The touch screen user interface is intuitive and easy to read and can store linear offsets for increased accuracy. Custom travel lengths can be made available, consult ABTech, Inc. with your specifications. Robust air bearing slide with vertical setting feature and hardened stage surfaces. Air bearing slide features a manual drive with fine adjustment and lock to hold position. The setting master features user friendly position control adjustments for both vertical and horizontal setting. The unique air bearing slide and manual drive combine for ultra-smooth horizontal motion. The touch screen user interface is intuitive and easy to read. Features & Benefits Air bearing slide - No wear on gage way surfaces Ultra-smooth motion - 80” or 150” travel Linear scale and D.R.O. - ±0.00024” accuracy 6.00” vertical setting feature w/ 50μ” resolution Natural granite base Hardened stage surfaces Replaceable hardened anvils Set up I.D. or O.D. gages Available in different travel lengths Enclosed encoder to ensure protection Built in air filter/regulator unit Options & Accessories Beam gages Gage blocks for set up Replaceable anvils

ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage.

The setting master has a vertical stage feature with 6.00 in. travel and 50 microinch Resolution to accommodate various beam gage configurations. Standard horizontal travel is available in 80” or 150” and is measured using a high accuracy linear scale for ±0.00024in. accuracy over full travel. The touch screen user interface is intuitive and easy to read and can store linear offsets for increased accuracy.

Custom travel lengths can be made available, consult ABTech, Inc. with your specifications.

Robust air bearing slide with vertical setting feature and hardened stage surfaces. Air bearing slide features a manual drive with fine adjustment and
lock to hold position.

The setting master features user friendly position control adjustments for both vertical and horizontal setting. The unique air bearing slide and manual drive combine for ultra-smooth horizontal motion. The touch screen user interface is intuitive and easy to read.

Features & Benefits

  • Air bearing slide - No wear on gage way surfaces
  • Ultra-smooth motion - 80” or 150” travel
  • Linear scale and D.R.O. - ±0.00024” accuracy
  • 6.00” vertical setting feature w/ 50μ” resolution
  • Natural granite base
  • Hardened stage surfaces
  • Replaceable hardened anvils
  • Set up I.D. or O.D. gages
  • Available in different travel lengths
  • Enclosed encoder to ensure protection
  • Built in air filter/regulator unit

Options & Accessories

  • Beam gages
  • Gage blocks for set up
  • Replaceable anvils
Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Dimensional Gages and Instruments
Product Name Setting Master Guaging Station
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Custom / OEM Gage; Gaging System or Station
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details