ABTech, Inc. Micro TIR + Engine Assembly Systems MTIR+ Series

Description
Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 5 millionths of an inch (5m” or 0.125mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”. This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance.
Description
Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 5 millionths of an inch (5m” or 0.125mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”. This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance.

Suppliers

Company
Product
Description
Supplier Links
Micro TIR + Engine Assembly Systems - MTIR+ Series - ABTech, Inc.
Fitzwilliam, NH, United States
Micro TIR + Engine Assembly Systems
MTIR+ Series
Micro TIR + Engine Assembly Systems MTIR+ Series
Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 5 millionths of an inch (5m” or 0.125mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”. This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance.

Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results.

Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput.

The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 5 millionths of an inch (5m” or 0.125mm)

The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system.

The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”.

This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance.

Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Dimensional Gages and Instruments
Product Number MTIR+ Series
Product Name Micro TIR + Engine Assembly Systems
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Custom / OEM Gage; Indicator / Comparator
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details