ABTech, Inc. Micro Total Indicator Gages MicroTIR™ Series

Description
Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 10 millionths of an inch (10μ” or 0.25mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”. This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance. Features & Benefits Air bearing rotary table providing ultra-smooth, repeatable and maintenance-free operation Gage stands designed for precise, stable movement while optimizing ease of use Standard tilt & center worktable to center and level parts to the bearing’s axis of rotation, reducing eccentricity Easily readable 10” wide format color touch screen with user friendly software Network capabilities for enterprise connectivity “Stackable” TIR results feature that can be combined into a single exportable report (PDF, CSV, Excel) Options & Accessories • Second probe and gage stand for individual or sum/differential probe display • Rotary encoder interface to synchronize the probe readings to the rotational position of your part • Precision centering fixtures, scroll chucks, custom collets and part mounting fixtures • Certified 2µ” master test ball and cover for system accuracy verification Specialized in Custom Solutions No matter how broad our standard product options may be, we realize that they can’t address every possible application. That’s what separates ABTech from most other Metrology suppliers. We won’t say sorry, best of luck. Rather, we’ll connect you with one of our precision motion experts and work closely with you to configure a measurement solution that will meet your exact needs. Including developing custom solutions for the most unique applications.
Description
Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 10 millionths of an inch (10μ” or 0.25mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”. This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance. Features & Benefits Air bearing rotary table providing ultra-smooth, repeatable and maintenance-free operation Gage stands designed for precise, stable movement while optimizing ease of use Standard tilt & center worktable to center and level parts to the bearing’s axis of rotation, reducing eccentricity Easily readable 10” wide format color touch screen with user friendly software Network capabilities for enterprise connectivity “Stackable” TIR results feature that can be combined into a single exportable report (PDF, CSV, Excel) Options & Accessories • Second probe and gage stand for individual or sum/differential probe display • Rotary encoder interface to synchronize the probe readings to the rotational position of your part • Precision centering fixtures, scroll chucks, custom collets and part mounting fixtures • Certified 2µ” master test ball and cover for system accuracy verification Specialized in Custom Solutions No matter how broad our standard product options may be, we realize that they can’t address every possible application. That’s what separates ABTech from most other Metrology suppliers. We won’t say sorry, best of luck. Rather, we’ll connect you with one of our precision motion experts and work closely with you to configure a measurement solution that will meet your exact needs. Including developing custom solutions for the most unique applications.

Suppliers

Company
Product
Description
Supplier Links
Micro Total Indicator Gages - MicroTIR™ Series - ABTech, Inc.
Fitzwilliam, NH, United States
Micro Total Indicator Gages
MicroTIR™ Series
Micro Total Indicator Gages MicroTIR™ Series
Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 10 millionths of an inch (10μ” or 0.25mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation of the display please refer to our data sheet on “MicroTIR Display package”. This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance. Features & Benefits Air bearing rotary table providing ultra-smooth, repeatable and maintenance-free operation Gage stands designed for precise, stable movement while optimizing ease of use Standard tilt & center worktable to center and level parts to the bearing’s axis of rotation, reducing eccentricity Easily readable 10” wide format color touch screen with user friendly software Network capabilities for enterprise connectivity “Stackable” TIR results feature that can be combined into a single exportable report (PDF, CSV, Excel) Options & Accessories • Second probe and gage stand for individual or sum/differential probe display • Rotary encoder interface to synchronize the probe readings to the rotational position of your part • Precision centering fixtures, scroll chucks, custom collets and part mounting fixtures • Certified 2µ” master test ball and cover for system accuracy verification Specialized in Custom Solutions No matter how broad our standard product options may be, we realize that they can’t address every possible application. That’s what separates ABTech from most other Metrology suppliers. We won’t say sorry, best of luck. Rather, we’ll connect you with one of our precision motion experts and work closely with you to configure a measurement solution that will meet your exact needs. Including developing custom solutions for the most unique applications.

Accuracy is the most important measurement metric, but it isn’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer higher accuracy with more reliable results.

Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput.

The friction free ultra-precise rotary air bearing table provides a stable, robust and maintenance free reference axis with certified system accuracy better than 10 millionths of an inch
(10μ” or 0.25mm)

The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system.

The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and user subjectivity. You can input part numbers and descriptions and your results can be saved or printed for customer verification or as a traveler for the part. For a more in-depth explanation
of the display please refer to our data sheet on “MicroTIR Display package”.

This versatile system allows you to measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance.

Features & Benefits

  • Air bearing rotary table providing ultra-smooth, repeatable and maintenance-free operation
  • Gage stands designed for precise, stable movement while optimizing ease of use
  • Standard tilt & center worktable to center and level parts to the bearing’s axis of rotation, reducing eccentricity
  • Easily readable 10” wide format color touch screen with user friendly software
  • Network capabilities for enterprise connectivity
  • “Stackable” TIR results feature that can be combined into a single exportable report (PDF, CSV, Excel)

Options & Accessories

• Second probe and gage stand for individual or sum/differential probe display
• Rotary encoder interface to synchronize the probe readings to the rotational position of your part
• Precision centering fixtures, scroll chucks, custom collets and part mounting fixtures
• Certified 2µ” master test ball and cover for system accuracy verification

Specialized in Custom Solutions

No matter how broad our standard product options may be, we realize that they can’t address every possible application. That’s what separates ABTech from most other Metrology suppliers. We won’t say sorry, best of luck. Rather, we’ll connect you with one of our precision motion experts and work closely with you to configure a measurement solution that will meet your exact needs. Including developing custom solutions for the most unique applications.

Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Dimensional Gages and Instruments
Product Number MicroTIR™ Series
Product Name Micro Total Indicator Gages
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Custom / OEM Gage; Indicator / Comparator
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Depth Gauges - 1465504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details