ABTech, Inc. Thickness Gages

Description
ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using hand tools such as a micrometer. The part under test is positioned on the granite plate while the probes are slowly activated to come in contact with the part. These turn key systems are available in single or dual probe configurations and are ideal for measuring thickness of wafers, lenses and precision machined components. Custom sizes, multiple probes and custom fixture are available upon request. Features & Benefits Granite base; 12" x 18" x 4" inspection grade pink granite Heidenhain Metro probes w/ air operated adjustable probe force Measurement range: 25 mm (0.984") Heidenhain Gage-Check Series programmable digital readout System accuracy; ±0.5μm(±0.00002”) Display Resolution of .000 004" (.1 micron) Multiple probes and gage posts available Part sizes to 300mm (11.81") standard (Special sizes available) Includes 0.1000" master gage block and operator instructions Includes adjustable precision ground centering plate bolted to granite surface Custom tooling and fixturing available.
Description
ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using hand tools such as a micrometer. The part under test is positioned on the granite plate while the probes are slowly activated to come in contact with the part. These turn key systems are available in single or dual probe configurations and are ideal for measuring thickness of wafers, lenses and precision machined components. Custom sizes, multiple probes and custom fixture are available upon request. Features & Benefits Granite base; 12" x 18" x 4" inspection grade pink granite Heidenhain Metro probes w/ air operated adjustable probe force Measurement range: 25 mm (0.984") Heidenhain Gage-Check Series programmable digital readout System accuracy; ±0.5μm(±0.00002”) Display Resolution of .000 004" (.1 micron) Multiple probes and gage posts available Part sizes to 300mm (11.81") standard (Special sizes available) Includes 0.1000" master gage block and operator instructions Includes adjustable precision ground centering plate bolted to granite surface Custom tooling and fixturing available.

Suppliers

Company
Product
Description
Supplier Links
Thickness Gages -  - ABTech, Inc.
Fitzwilliam, NH, United States
Thickness Gages
Thickness Gages
ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using hand tools such as a micrometer. The part under test is positioned on the granite plate while the probes are slowly activated to come in contact with the part. These turn key systems are available in single or dual probe configurations and are ideal for measuring thickness of wafers, lenses and precision machined components. Custom sizes, multiple probes and custom fixture are available upon request. Features & Benefits Granite base; 12" x 18" x 4" inspection grade pink granite Heidenhain Metro probes w/ air operated adjustable probe force Measurement range: 25 mm (0.984") Heidenhain Gage-Check Series programmable digital readout System accuracy; ±0.5μm(±0.00002”) Display Resolution of .000 004" (.1 micron) Multiple probes and gage posts available Part sizes to 300mm (11.81") standard (Special sizes available) Includes 0.1000" master gage block and operator instructions Includes adjustable precision ground centering plate bolted to granite surface Custom tooling and fixturing available.

ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using hand tools such as a micrometer. The part under test is positioned on the granite plate while the probes are slowly activated to come in contact with the part. These turn key systems are available in single or dual probe configurations and are ideal for measuring thickness of wafers, lenses and precision machined components. Custom sizes, multiple probes and custom fixture are available upon request.

Features & Benefits

  • Granite base; 12" x 18" x 4" inspection grade pink granite
  • Heidenhain Metro probes w/ air operated adjustable probe force
  • Measurement range: 25 mm (0.984")
  • Heidenhain Gage-Check Series programmable digital readout
  • System accuracy; ±0.5μm(±0.00002”)
  • Display Resolution of .000 004" (.1 micron)
  • Multiple probes and gage posts available
  • Part sizes to 300mm (11.81") standard (Special sizes available)
  • Includes 0.1000" master gage block and operator instructions
  • Includes adjustable precision ground centering plate bolted to granite surface

Custom tooling and fixturing available.

Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Dimensional Gages and Instruments
Product Name Thickness Gages
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Custom / OEM Gage
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Micrometer Head, Standard Resolution, 16 mm Travel, 9 lb. Load - BM11.16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details