Jewell Instruments, LLC Dual-Channel Signal Conditioning Card Model 83162

Description
The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. Model 83162 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It includes an amplifier for an LM35 temperature sensor and will drive cable lengths over 1000m. Single-level transient surge protection is included. Distances between card and most tilt sensors can be up to 100m. Four mounting holes allow for easy packaging in OEM and end-user applications.
Description
The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. Model 83162 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It includes an amplifier for an LM35 temperature sensor and will drive cable lengths over 1000m. Single-level transient surge protection is included. Distances between card and most tilt sensors can be up to 100m. Four mounting holes allow for easy packaging in OEM and end-user applications.

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel Signal Conditioning Card - Model 83162 - Jewell Instruments, LLC
Manchester, NH, USA
Dual-Channel Signal Conditioning Card
Model 83162
Dual-Channel Signal Conditioning Card Model 83162
The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. Model 83162 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It includes an amplifier for an LM35 temperature sensor and will drive cable lengths over 1000m. Single-level transient surge protection is included. Distances between card and most tilt sensors can be up to 100m. Four mounting holes allow for easy packaging in OEM and end-user applications.

The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. Model 83162 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It includes an amplifier for an LM35 temperature sensor and will drive cable lengths over 1000m. Single-level transient surge protection is included. Distances between card and most tilt sensors can be up to 100m. Four mounting holes allow for easy packaging in OEM and end-user applications.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Data Acquisition
Product Number Model 83162
Product Name Dual-Channel Signal Conditioning Card
Form Factor PC Board
Unlock Full Specs
to access all available technical data