Jewell Instruments, LLC Single-Channel Signal Conditioning Card Model 84800

Description
This single-channel signal conditioning card is a compact electronic circuit that provides excitation and signal conditioning for any electrolytic tilt sensor and for one LM-35 temperature sensor. A wide input voltage range, reverse polarity protection and transient surge protection are advantages of this circuit. Its 2-pole Butterworth low-pass filter can be tuned to your special requirements. Model 84800 will drive its analog voltage output signals over cable lengths longer than 300m. Four mounting holes allow easy packaging in OEM and end-user assemblies. This circuit is an excellent match for our high-precision 755- and 756-Series sensors and for all of our other Miniature Tilt Sensors.
Description
This single-channel signal conditioning card is a compact electronic circuit that provides excitation and signal conditioning for any electrolytic tilt sensor and for one LM-35 temperature sensor. A wide input voltage range, reverse polarity protection and transient surge protection are advantages of this circuit. Its 2-pole Butterworth low-pass filter can be tuned to your special requirements. Model 84800 will drive its analog voltage output signals over cable lengths longer than 300m. Four mounting holes allow easy packaging in OEM and end-user assemblies. This circuit is an excellent match for our high-precision 755- and 756-Series sensors and for all of our other Miniature Tilt Sensors.

Suppliers

Company
Product
Description
Supplier Links
Single-Channel Signal Conditioning Card - Model 84800 - Jewell Instruments, LLC
Manchester, NH, USA
Single-Channel Signal Conditioning Card
Model 84800
Single-Channel Signal Conditioning Card Model 84800
This single-channel signal conditioning card is a compact electronic circuit that provides excitation and signal conditioning for any electrolytic tilt sensor and for one LM-35 temperature sensor. A wide input voltage range, reverse polarity protection and transient surge protection are advantages of this circuit. Its 2-pole Butterworth low-pass filter can be tuned to your special requirements. Model 84800 will drive its analog voltage output signals over cable lengths longer than 300m. Four mounting holes allow easy packaging in OEM and end-user assemblies. This circuit is an excellent match for our high-precision 755- and 756-Series sensors and for all of our other Miniature Tilt Sensors.

This single-channel signal conditioning card is a compact electronic circuit that provides excitation and signal conditioning for any electrolytic tilt sensor and for one LM-35 temperature sensor. A wide input voltage range, reverse polarity protection and transient surge protection are advantages of this circuit. Its 2-pole Butterworth low-pass filter can be tuned to your special requirements. Model 84800 will drive its analog voltage output signals over cable lengths longer than 300m. Four mounting holes allow easy packaging in OEM and end-user assemblies. This circuit is an excellent match for our high-precision 755- and 756-Series sensors and for all of our other Miniature Tilt Sensors.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Data Acquisition
Product Number Model 84800
Product Name Single-Channel Signal Conditioning Card
Form Factor PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - AD9876BSTRL - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 12 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
8 x Relay out Ex i - profibus-interface-8-x-relay-out-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details