Jewell Instruments, LLC Signal Conditioning Unit Model 781

Description
Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build Model 781, we package an 83162 signal conditioning card in a rugged aluminum case with screw terminals on the rear panel for sensor connections, power input, and signal output. Three switches on the front panel control gain and low-pass filter settings, and power on-off. Model 781 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of one or two tilt sensors.
Description
Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build Model 781, we package an 83162 signal conditioning card in a rugged aluminum case with screw terminals on the rear panel for sensor connections, power input, and signal output. Three switches on the front panel control gain and low-pass filter settings, and power on-off. Model 781 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of one or two tilt sensors.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning Unit - Model 781 - Jewell Instruments, LLC
Manchester, NH, USA
Signal Conditioning Unit
Model 781
Signal Conditioning Unit Model 781
Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build Model 781, we package an 83162 signal conditioning card in a rugged aluminum case with screw terminals on the rear panel for sensor connections, power input, and signal output. Three switches on the front panel control gain and low-pass filter settings, and power on-off. Model 781 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of one or two tilt sensors.

Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build Model 781, we package an 83162 signal conditioning card in a rugged aluminum case with screw terminals on the rear panel for sensor connections, power input, and signal output. Three switches on the front panel control gain and low-pass filter settings, and power on-off.

Model 781 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of one or two tilt sensors.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Data Acquisition
Product Number Model 781
Product Name Signal Conditioning Unit
Form Factor Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details