Elsys AG Strain Gauge Amplifier SGA-2

Description
The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system. Key Capabilities 4-wire and 6-wire technique Internal ½- and ¾ Bridge Completion 2-channels per module 1.5 MHz bandwidth gain x1, x10 Low offset voltage drift Low output noise
Datasheet
Description
The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system. Key Capabilities 4-wire and 6-wire technique Internal ½- and ¾ Bridge Completion 2-channels per module 1.5 MHz bandwidth gain x1, x10 Low offset voltage drift Low output noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge Amplifier - SGA-2 - Elsys AG
Niederrohrdorf, Switzerland
Strain Gauge Amplifier
SGA-2
Strain Gauge Amplifier SGA-2
The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system. Key Capabilities 4-wire and 6-wire technique Internal ½- and ¾ Bridge Completion 2-channels per module 1.5 MHz bandwidth gain x1, x10 Low offset voltage drift Low output noise

The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion.

While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system.

Key Capabilities

  • 4-wire and 6-wire technique
  • Internal ½- and ¾ Bridge Completion
  • 2-channels per module
  • 1.5 MHz bandwidth gain x1, x10
  • Low offset voltage drift
  • Low output noise
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category Signal Conditioners
Product Number SGA-2
Product Name Strain Gauge Amplifier
Form Factor PC Board
Outputs Frequency or Pulse Output
User Interface None
Application General Lab & Industrial
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PMX configurable amplifier - K-PMX - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Electrical voltage
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details