Elsys AG Reluctance Triggers EL-TRG_R

Description
The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities Gain factors 1, 10, 100 or automatic Trigger on negative or positive slopes Trigger on negative or positive levels Bandwith 30 to 30 kHz Max input voltage ±35 V
Datasheet
Description
The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities Gain factors 1, 10, 100 or automatic Trigger on negative or positive slopes Trigger on negative or positive levels Bandwith 30 to 30 kHz Max input voltage ±35 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reluctance Triggers - EL-TRG_R - Elsys AG
Niederrohrdorf, Switzerland
Reluctance Triggers
EL-TRG_R
Reluctance Triggers EL-TRG_R
The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities Gain factors 1, 10, 100 or automatic Trigger on negative or positive slopes Trigger on negative or positive levels Bandwith 30 to 30 kHz Max input voltage ±35 V

The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors.

Key Capabilities

  • Gain factors 1, 10, 100 or automatic
  • Trigger on negative or positive slopes
  • Trigger on negative or positive levels
  • Bandwith 30 to 30 kHz
  • Max input voltage ±35 V
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category Signal Conditioners
Product Number EL-TRG_R
Product Name Reluctance Triggers
Form Factor Rack Mount
Outputs Frequency or Pulse Output
User Interface None
Application General Lab & Industrial
Analog Channels 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 4662393 - RS Components, Ltd.
Specs
Signal Conditioning Analogue → analogue
Outputs Analog Current Output; Analogue
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
SomatXR: Standard Amplifier (16) - 1-MX1601B-R - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs IEPE / CCLD
View Details