Elsys AG Low Noise Amplifier EL-LNA-2

Description
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10) While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system. Key Capabilities Gain x10 and x100 Differential input stage Input noise 4.5 nV / (Hz) 1/2 Input impedance 1 MOhm Max. Output Voltage Swing; ± 2.5 V @ no load ± 1.25 V @ 50 Ohm Bandwidth 20 MHz (G=10), 15 MHz (G=100)
Datasheet
Description
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10) While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system. Key Capabilities Gain x10 and x100 Differential input stage Input noise 4.5 nV / (Hz) 1/2 Input impedance 1 MOhm Max. Output Voltage Swing; ± 2.5 V @ no load ± 1.25 V @ 50 Ohm Bandwidth 20 MHz (G=10), 15 MHz (G=100)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier - EL-LNA-2 - Elsys AG
Niederrohrdorf, Switzerland
Low Noise Amplifier
EL-LNA-2
Low Noise Amplifier EL-LNA-2
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10) While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system. Key Capabilities Gain x10 and x100 Differential input stage Input noise 4.5 nV / (Hz) 1/2 Input impedance 1 MOhm Max. Output Voltage Swing; ± 2.5 V @ no load ± 1.25 V @ 50 Ohm Bandwidth 20 MHz (G=10), 15 MHz (G=100)

The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10)

While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system.

Key Capabilities

  • Gain x10 and x100
  • Differential input stage
  • Input noise 4.5 nV / (Hz) 1/2
  • Input impedance 1 MOhm
  • Max. Output Voltage Swing;
    • ± 2.5 V @ no load
    • ± 1.25 V @ 50 Ohm
  • Bandwidth 20 MHz (G=10), 15 MHz (G=100)
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category Signal Conditioners
Product Number EL-LNA-2
Product Name Low Noise Amplifier
Form Factor Stand-alone
Outputs Frequency or Pulse Output
User Interface None
Application General Lab & Industrial
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA39-02 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details