VanSeal Datasheets for Oil Seals and Grease Seals
Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Additional materials may be available, excluder, pressures to 25 psi | |
| Additional materials may be available, pressures to 25 psi | |
| Additional materials may be available, pressures to 250 psi | |
| Additional materials may be available, rubber O.D., pressures to 25 psi | |
| Excluder and rubber O.D., pressures to 25 psi | |
| Intermediate pressure lip seal with excluder and rubber O.D. | |
| Intermediate pressure lip seal with rubber O.D., pressures to 100 psi |
| Next >> |