VanSeal Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| Additional materials may be available, excluder, pressures to 25 psi | |
| Additional materials may be available, pressures to 250 psi | |
| High Pressure U-Seal packing, pressures to 2500 psi | |
| Intermediate pressure lip seal with excluder and rubber O.D. | |
| Intermediate pressure lip seal with rubber O.D., pressures to 100 psi | |
| Packing ring, additional materials may be available, pressures to 3000 psi | |
| Piston cup, additional materials may be available | |
| Plunger packing. Additional materials may be available. Pressure to 2500psi | |
| Rod wiper, additional material may be available, pressures to 2500 psi | |
| U-Seal packing, additional materials may be available, pressures to 1500psi |
| Next >> |