| VanSeal | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | HP4500-01 |
| Product Name | High Pressure Lip Seal |
| Seal Type | Single Lip Oil Seal |
| Seal Construction | Single Metal Case |
| Seal Orientation | Rod Seal |
| Seal Features | Spring-energized; Integral Wiper / Scraper |
| Material (ASTM Abbreviation) | Nitrile (NBR) |