Additional materials may be available, pressures to 25 psi
| VanSeal | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | STD1875-02 |
| Product Name | Standard Lip Seal |
| Seal Type | Single Lip Oil Seal |
| Seal Construction | Single Metal Case |
| Seal Orientation | Rod Seal |
| Seal Features | Spring-energized |
| Material (ASTM Abbreviation) | FKM |