| VanSeal | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | MOL625-05 |
| Product Name | Lip Seal with Excluder and Rubber OD |
| Seal Type | Double Lip Oil Seal |
| Seal Construction | Single Metal Case |
| Seal Orientation | Rod Seal |
| Seal Features | Spring-energized; Integral Wiper / Scraper |
| Material (ASTM Abbreviation) | Nitrile (NBR) |