Intermediate pressure lip seal with rubber O.D., pressures to 100 psi
| VanSeal | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | IML1750-01 |
| Product Name | Int. Pressure Lip Seal with Rubber OD |
| Seal Type | Single Lip Oil Seal |
| Seal Construction | Single Metal Case |
| Seal Orientation | Rod Seal |
| Seal Features | Spring-energized |
| Material (ASTM Abbreviation) | FKM |