Mark-10 Corporation Test frame with IntelliMESUR® pre-loaded tablet control panel F505-IMT

Description
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
Request a Quote
Description
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F505-IMT is a vertical digital force test frame with a pre-configured tablet control panel, designed for tension and compression testing up to 500 lbF (2.2 kN). It includes IntelliMESUR® software for test setup, data recording, and analysis. The unit operates on a universal power supply (80-240V) with a US-style power cord. The frame supports a broad range of grips and fixtures for applications such as peel testing, wire tensile testing, and compression spring testing.

Datasheet Summary
Powered by GS/AI

The F505-IMT is a vertical digital force test frame with a pre-configured tablet control panel, designed for tension and compression testing up to 500 lbF (2.2 kN). It includes IntelliMESUR® software for test setup, data recording, and analysis. The unit operates on a universal power supply (80-240V) with a US-style power cord. The frame supports a broad range of grips and fixtures for applications such as peel testing, wire tensile testing, and compression spring testing.

Suppliers

Company
Product
Description
Supplier Links
Test frame with IntelliMESUR® pre-loaded tablet control panel - F505-IMT - Mark-10 Corporation
Copiague, NY, United States
Test frame with IntelliMESUR® pre-loaded tablet control panel
F505-IMT
Test frame with IntelliMESUR® pre-loaded tablet control panel F505-IMT
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.

This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number F505-IMT
Product Name Test frame with IntelliMESUR® pre-loaded tablet control panel
Mechanical Test Compression; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Torque stand, motorized, horizontal, 110V - TSTMH-DC - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
View Details
Test frame with IntelliMESUR® pre-loaded tablet control panel - F755S-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Test frame with EasyMESUR® control panel - F1505S-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test stand, lever-operated, 30 lbF / 150 N - ES05 - Mark-10 Corporation
Specs
Mechanical Test Adhesion; Compression
Force / Load 30 lbs (13.61 kg)
View Details