Mark-10 Corporation Test frame with IntelliMESUR® software F505-IM

Description
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
Request a Quote
Description
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F505-IM is a vertical force test frame designed for tension and compression testing up to 500 lbF (2.2 kN), featuring IntelliMESUR® software for test setup, data recording, and analysis on a Windows device. It includes a universal power supply (80-240V) and a US-style power cord. The system supports a broad range of grips and fixtures for applications such as peel testing, wire tensile testing, and spring testing in laboratory and production environments.

Datasheet Summary
Powered by GS/AI

The F505-IM is a vertical force test frame designed for tension and compression testing up to 500 lbF (2.2 kN), featuring IntelliMESUR® software for test setup, data recording, and analysis on a Windows device. It includes a universal power supply (80-240V) and a US-style power cord. The system supports a broad range of grips and fixtures for applications such as peel testing, wire tensile testing, and spring testing in laboratory and production environments.

Suppliers

Company
Product
Description
Supplier Links
Test frame with IntelliMESUR® software - F505-IM - Mark-10 Corporation
Copiague, NY, United States
Test frame with IntelliMESUR® software
F505-IM
Test frame with IntelliMESUR® software F505-IM
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.

This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number F505-IM
Product Name Test frame with IntelliMESUR® software
Mechanical Test Compression; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with EasyMESUR® control panel - F1505S-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test stand, lever-operated, 750 lbF / 3.75 kN, horizontal/wall mount - TSA750H - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 750 lbs (340 kg)
View Details
Test stand, hand wheel-operated, 200 lbF / 1 kN - ES30 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 200 lbs (90.7 kg)
View Details
Test Frame With IntelliMESUR® Software - F1505S-IM - F1505S-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details