Precision Polymer Engineering Ltd. Datasheets for Solid Elastomeric Rings

Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings.
Solid Elastomeric Rings: Learn more

Product Name Notes
D-rings offer another alternative seal solution to O-rings for use in reciprocating dynamic or rotary applications. They offer the same sealing characteristics as an O-ring and can be used in...
L-seals offer a cost effective alternative to T-seals for static or reciprocating dynamic applications where high gland fill may be a concern with T-seals. L-seals can be designed to retro...
Micro seals are micro sized elastomer parts that require the highest degree of precision and quality to solve industry's most critical applications. Precision Polymer Engineering operates at the forefront of...
Nanofluor® Y75G is a highly fluorinated elastomer which incorporates relatively low levels of an advanced nanoparticle type filler system, producing a clean compound formulated for minimum particle generation. Nanofluor® Y75G...
Precision Polymer Engineering designs and manufactures custom molded rubber parts and bespoke engineered components to the most exacting customer specifications. From a one-off part up to 1 million+ parts, PPE...
T-seals offer an excellent sealing solution for static or reciprocating dynamic applications. T-seals can be designed to retro fit into existing O-ring grooves (both piston and rod orientations) or optimized...
The Food and Drug Administration is the US Federal Agency responsible for ensuring that foods are safe, wholesome and sanitary; human and veterinary drugs, biological products and medical devices are...
X-rings (also known as quad rings or four-lobed seals) offer an alternative seal solution to O-rings for use in reciprocating dynamic or rotary applications. They are often used in applications...