Shenzhen KESD Technology Co., Ltd. Datasheets for Ionizers and Static Eliminators
Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more
| Product Name | Notes |
|---|---|
| Product Function: · Static elimination and particle control · Decay time:1.0s-1.5s(in 300mm distance · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 14.3W · Air volume: 2.44-3.8m³/min(const... | |
| Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time: about 2s(in 300mm distance) · Ion balance: Automatic ion balance system 0±15V · | |
| Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Power consumption:... | |
| Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance · Ion balance: Automatic ion balance system 0±10V · Power consumption:... | |
| Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.Os-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±5V · Power consumption:... | |
| Product Function: · Static elimination and particle control · Input voltage: DC24V · Current consumption: 60mA · Ion generated way: High frequency AC type · Ion balance: Automatic ion balance... | |
| Product Function: · Static elimination and particle control · Input voltage: DC24V · Output voltage:2200V · Ion generated way: High frequency AC type/68KHz · Ion balance: Automatic ion balance system... | |
| Product Function: · Static elimination and particle control · Length: 1050mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system... | |
| Product Function: · Static elimination and particle control · Length: 1250mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system... | |
| Product Function: · Static elimination and particle control · Length: 1450mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system... | |
| Product Function: · Static elimination and particle control · Length: 454mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system... | |
| Product Function: · Static elimination and particle control · Length: 650 mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance... | |
| Product Function: · Static elimination and particle control · Length: 850mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system... | |
| Product Function: · Static elimination and particle control · Overall Length:200mm · Input power supply voltage: DC24V · Working distance:100-300mm(w ith compressed air supply):30-80mm(with out compressed air supply) · Decay... | |
| Product Function: · Static elimination and particle control · Overall Length:413mm · Input power supply voltage: DC24V · Decay time:≤1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±20V... | |
| Product Function: · Static elimination and particle control · Overall Length:653mm · Input power supply voltage: DC24V · Decay time:≤1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±20V... |