Shenzhen KESD Technology Co., Ltd. High Frequency Ionizing Air Nozzle KZ-10A

Description
Product Function: · Static elimination and particle control · Input voltage: DC24V · Current consumption: 60mA · Ion generated way: High frequency AC type · Ion balance: Automatic ion balance system 0±10V · Air pressure application range(MPa): 0.1-0.5MPa · Operation Temperature: 0-40°C · Operation Humidity: 30-70%RH · Ozone concentration: <0.04ppm(200mm distance) · Piping connection caliber: φ6 · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Size:104.5*56.5*22mm · Weight: 0.09kg · Filtration accuracy: 0.1μm · Filtration efficiency: 0.999 Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Auto ion balance system,Ion balance can be achieved within 0±10V. 2. Built-in high pressure system, small volume, Use safer and more convenient. 3. With destaticizing abnormal indicator light and High voltage operation abnormal indicator light. 4. With Tungsten alloy spray point,long time to use and not easy to wear and tear. 5. Metal spray paint in dand outside. 6. Choose proper nozzle according to destaticizing requirement,geting twofold results with half the effort. Also can make the design fit for the nozzle in customer’s site according to customer requirement and application situation.
Datasheet
Description
Product Function: · Static elimination and particle control · Input voltage: DC24V · Current consumption: 60mA · Ion generated way: High frequency AC type · Ion balance: Automatic ion balance system 0±10V · Air pressure application range(MPa): 0.1-0.5MPa · Operation Temperature: 0-40°C · Operation Humidity: 30-70%RH · Ozone concentration: <0.04ppm(200mm distance) · Piping connection caliber: φ6 · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Size:104.5*56.5*22mm · Weight: 0.09kg · Filtration accuracy: 0.1μm · Filtration efficiency: 0.999 Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Auto ion balance system,Ion balance can be achieved within 0±10V. 2. Built-in high pressure system, small volume, Use safer and more convenient. 3. With destaticizing abnormal indicator light and High voltage operation abnormal indicator light. 4. With Tungsten alloy spray point,long time to use and not easy to wear and tear. 5. Metal spray paint in dand outside. 6. Choose proper nozzle according to destaticizing requirement,geting twofold results with half the effort. Also can make the design fit for the nozzle in customer’s site according to customer requirement and application situation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Ionizing Air Nozzle - KZ-10A - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
High Frequency Ionizing Air Nozzle
KZ-10A
High Frequency Ionizing Air Nozzle KZ-10A
Product Function: · Static elimination and particle control · Input voltage: DC24V · Current consumption: 60mA · Ion generated way: High frequency AC type · Ion balance: Automatic ion balance system 0±10V · Air pressure application range(MPa): 0.1-0.5MPa · Operation Temperature: 0-40°C · Operation Humidity: 30-70%RH · Ozone concentration: <0.04ppm(200mm distance) · Piping connection caliber: φ6 · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Size:104.5*56.5*22mm · Weight: 0.09kg · Filtration accuracy: 0.1μm · Filtration efficiency: 0.999 Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Auto ion balance system,Ion balance can be achieved within 0±10V. 2. Built-in high pressure system, small volume, Use safer and more convenient. 3. With destaticizing abnormal indicator light and High voltage operation abnormal indicator light. 4. With Tungsten alloy spray point,long time to use and not easy to wear and tear. 5. Metal spray paint in dand outside. 6. Choose proper nozzle according to destaticizing requirement,geting twofold results with half the effort. Also can make the design fit for the nozzle in customer’s site according to customer requirement and application situation.

Product Function:

· Static elimination and particle control

· Input voltage: DC24V

· Current consumption: 60mA

· Ion generated way: High frequency AC type

· Ion balance: Automatic ion balance system 0±10V

· Air pressure application range(MPa): 0.1-0.5MPa

· Operation Temperature: 0-40°C

· Operation Humidity: 30-70%RH

· Ozone concentration: <0.04ppm(200mm distance)

· Piping connection caliber: Φ6

· Gas flow: ≤113.5L/min(0.4MPa air pressure)

· Size:104.5*56.5*22mm

· Weight: 0.09kg

· Filtration accuracy: 0.1μm

· Filtration efficiency: 0.999

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. Auto ion balance system,Ion balance can be achieved within 0±10V.

2. Built-in high pressure system, small volume, Use safer and more convenient.

3. With destaticizing abnormal indicator light and High voltage operation abnormal indicator light.

4. With Tungsten alloy spray point,long time to use and not easy to wear and tear.

5. Metal spray paint in dand outside.

6. Choose proper nozzle according to destaticizing requirement,geting twofold results with half the effort. Also can make the design fit for the nozzle in customer’s site according to customer requirement and application situation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KZ-10A
Product Name High Frequency Ionizing Air Nozzle
Ionizer type Nozzle
Length 2.2 inch (56 mm)
Width 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Static Eliminating Blower - SJ-F - KEYENCE
Specs
Ionizer type Benchtop; Ceiling Emitter; Blower
Length 9.92 to 22.91 inch (252 to 582 mm)
Width 4.53 to 5.31 inch (115 to 135 mm)
View Details